Faultless Caster Series 1400-3400 Caster 1465W-4x2

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Series 1400-3400 Caster
1465W-4x2
Series 1400-3400 Caster 1465W-4x2
For medium-heavy duty industrial applications, & carts for commercial use

For medium-heavy duty industrial applications, & carts for commercial use

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Casters
Product Number 1465W-4x2
Product Name Series 1400-3400 Caster
Caster Type Swivel Plate Caster
Wheel Type Plastic; RT Wheel - Standard
Features Half Round Tread
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2536400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Features Brake
Maximum Load 135 lbs (61.17 kg)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
 - PCXS1 - Shelving Direct
Shelving Direct
Specs
Caster Type Swivel Plate Caster
Wheel Type Poly/Plastic
Maximum Load 1200 lbs (544 kg)
View Details
Light Duty Caster - GLC104 - REB Storage Systems International
REB Storage Systems International
Specs
Caster Type Swivel Plate Caster
Wheel Type Solid Poly
Maximum Load 300 lbs (136 kg)
View Details