• This field-hardened, very compact power supply is perfectly suited to power the Cleanstream and Terraview heat exchanger
• Bipolar output allows thermoelectric heat exchangers to both cool and heat
• Meets CE Mark, Semi S2-0200 safety specifications
• Variable output current ranges from 0-6 to 0-30 amps at voltages up to 230 VDC
• Integrated phase monitor and current rate limiter for reliable thermoelectric lifetime.
• Use where 380 V 3-phase power is standard
Solid State Cooling Systems | |
---|---|
Product Category | Power Supplies |
Product Number | 6600 |
Product Name | Switchback Universal Input Power Supply |
Type | DC Power Supply |
Applications | Instrumentation, Heat Exchanger Supply |
Operating Temperature | 0 to 40 C (32 to 104 F) |
DC Output Voltage | 0.0 to 230.0 volts |
DC Output Current | 0.0 to 30 amps |