UTC 2412-7B is an electrical interface between either a NATO or a commercial European towing vehicle and a 12 Volt North American trailer. UTC 2412-7B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-7B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer.
Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
SEC America, LLC | |
---|---|
Product Category | Power Supplies |
Product Number | UTC 2412-7B |
Product Name | Trailer Electrical Interfaces |
Type | DC-DC Converter |
Applications | European 24 Volt Commercial Towing Vehicle and a 12 Volt North American Trailer |
Operating Temperature | -40 to 60 C (-40 to 140 F) |
DC Output Voltage | 12.0 volts |
Number of Outputs | 1 # |