The VCRM and VCRML rectifier modules are designed and optimized for telecom and industry applications. These rectifiers provide unprecented power density and power levels in a true plug and play format and therefore power systems made out of these rectifiers leave you more valuable room for your core applications. VCRM and VCRML rectifiers are building blocks of EPOS Compact DC power systems. These rectifiers can be operated either with a system controller or as a stand-alone module. These rectifiers are optimal for supplying power with or without a parallel-connected battery according to the need of the system.
Efore, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | VCRM 80/2000 |
Product Name | VCRM Rectifier Module |
Type | DC-DC Converter; Rectifier |
Applications | Military, Telecommunications, Security/Monitoring/Alarm |
Features | Hot Swappable; Power Factor Correction; Temperature Compensated |
Operating Temperature | -40 to 50 C (-40 to 122 F) |
DC Output Voltage | 30.0 to 80.0 volts |