Crane Aerospace & Electronics SMTR Series™ – 30 Watts DC/DC Converter Space SMTR283R3S

Description
The SMTR Series 28-volt DC/DC converters offer up to 30 watts of output power from single, dual or triple output configurations. SMTR converters offer screening options to Space Prototype (O), Class H, or Class K. Radiation tolerant to Radiation Hardness Assurance (RHA) levels of “-” (O) or “R”, per MIL-STD-38534. Single, dual and triple models Application: Space Operating temperature -55° to +125°C Qualified to MIL-PRF-38534 Class H and K Radiation hardness assurance (RHA) to level R 100 krad(Si) Input voltage range 19 to 40 VDC Transient protection 50 V for 50 ms Fully Isolated, magnetic feedback Fixed high frequency switching Trim function or remote sense on single output models Inhibit function Synchronization function Indefinite short circuit protection Up to 84% efficiency (up to 73% efficiency triple models) Case size: Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm) Single and dual flanged: 2.910 × 1.115 × 0.400 inches (73.79 × 28.32 × 10.16 mm) Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm) Triple flanged: 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm) SEE 86 MeV cm2/mg

Suppliers

Company
Product
Description
Supplier Links
SMTR Series™ – 30 Watts DC/DC Converter Space - SMTR283R3S - Crane Aerospace & Electronics
Redmond, WA, USA
SMTR Series™ – 30 Watts DC/DC Converter Space
SMTR283R3S
SMTR Series™ – 30 Watts DC/DC Converter Space SMTR283R3S
The SMTR Series 28-volt DC/DC converters offer up to 30 watts of output power from single, dual or triple output configurations. SMTR converters offer screening options to Space Prototype (O), Class H, or Class K. Radiation tolerant to Radiation Hardness Assurance (RHA) levels of “-” (O) or “R”, per MIL-STD-38534. Single, dual and triple models Application: Space Operating temperature -55° to +125°C Qualified to MIL-PRF-38534 Class H and K Radiation hardness assurance (RHA) to level R 100 krad(Si) Input voltage range 19 to 40 VDC Transient protection 50 V for 50 ms Fully Isolated, magnetic feedback Fixed high frequency switching Trim function or remote sense on single output models Inhibit function Synchronization function Indefinite short circuit protection Up to 84% efficiency (up to 73% efficiency triple models) Case size: Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm) Single and dual flanged: 2.910 × 1.115 × 0.400 inches (73.79 × 28.32 × 10.16 mm) Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm) Triple flanged: 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm) SEE 86 MeV cm2/mg

The SMTR Series 28-volt DC/DC converters offer up to 30 watts of output power from single, dual or triple output configurations. SMTR converters offer screening options to Space Prototype (O), Class H, or Class K. Radiation tolerant to Radiation Hardness Assurance (RHA) levels of “-” (O) or “R”, per MIL-STD-38534.

Single, dual and triple models

Application: Space

  • Operating temperature -55° to +125°C
  • Qualified to MIL-PRF-38534 Class H and K
  • Radiation hardness assurance (RHA) to level R 100 krad(Si)
  • Input voltage range 19 to 40 VDC
  • Transient protection 50 V for 50 ms
  • Fully Isolated, magnetic feedback
  • Fixed high frequency switching
  • Trim function or remote sense on single output models
  • Inhibit function
  • Synchronization function
  • Indefinite short circuit protection
  • Up to 84% efficiency (up to 73% efficiency triple models)
  • Case size:
    • Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm)
    • Single and dual flanged: 2.910 × 1.115 × 0.400 inches (73.79 × 28.32 × 10.16 mm)
    • Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm)
    • Triple flanged: 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm)

SEE 86 MeV cm2/mg

Supplier's Site

Technical Specifications

  Crane Aerospace & Electronics
Product Category Power Supplies
Product Number SMTR283R3S
Product Name SMTR Series™ – 30 Watts DC/DC Converter Space
Type DC-DC Converter
Applications Space
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supply - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Applications For use as standby battery back-up during a power outage.
View Details
DC-DC Converters - CCG1R5-12-15DR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage DC to DC Converter A5 Series - A5-140 - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 140.0 volts
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details