No cross-regulation error in triple output models
Application: High Reliability & Military
Operating temperature -55° to +125°C
Input voltage range 16 to 40 VDC
Transient protection 50 V for 50 ms
Fully isolated, magnetic feedback
Fixed high frequency switching
Inhibit and synchronization function
Indefinite short circuit and overload protection
Case size:
Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm)
Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm)
Flanged Single and dual output 2.910 × 1.115 × 0.400 inches (73.91 × 28.32 × 10.16 mm)
Flanged Triple output 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm)
SEE 86 MeV cm2/mg
No cross-regulation error in triple output models
Application: High Reliability & Military
- Operating temperature -55° to +125°C
- Input voltage range 16 to 40 VDC
- Transient protection 50 V for 50 ms
- Fully isolated, magnetic feedback
- Fixed high frequency switching
- Inhibit and synchronization function
- Indefinite short circuit and overload protection
- Case size:
- Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm)
- Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm)
- Flanged Single and dual output 2.910 × 1.115 × 0.400 inches (73.91 × 28.32 × 10.16 mm)
- Flanged Triple output 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm)
SEE 86 MeV cm2/mg