Regulated dual outputs, iec320-c14 input, 4000v isolation
Regulated dual outputs, 4000v isolation, iec320-c14 input
Astrodyne Corporation | Astrodyne Corporation | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | AMP5002-02 | AMP5002-02 |
Product Name | Medical Power Supply | Medical Power Supply |
Type | DC Power Supply; Medical Power Supply | DC Power Supply; Medical Power Supply |
Technology | Switching Power Supply | Switching Power Supply |
Applications | Instrumentation | |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
DC Output Voltage | 5.0 to 15.0 volts | 5.0 to 15.0 volts |