TRACO Power North America, Inc. Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power TEP 150-2415WI

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 150W, 6.3A, 24V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power - 51R5022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power
51R5022
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power 51R5022
DC-DC CONVERTER, ISO POL, 1 O/P, 150W, 6.3A, 24V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 150W, 6.3A, 24V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power - 51R7591 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power
51R7591
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power 51R7591
DC/DC Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A RoHS Compliant: Yes

DC/DC Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A RoHS Compliant: Yes

Supplier's Site
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A - 70062724 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A
70062724
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A 70062724
The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was particularly designed with industrial applications in mind. The modules have flanges for easy chassis or wall mounting. A very high efficiency allows an operating temperature up to +50°C with natural convection cooling. Further features include adjustable output voltage with constant current characteristic for battery charger applications. Features: Shielded Metal Case with Screw Terminals Compact Dimensions: 98 × 52 × 34 mm Ultra-Wide 4:1 Input Voltage Range Very High Efficiency Up to 87% Constant Current Output Characteristic for Battery Load Applications Overtemperature Protection Operating Temp. Range –40°C to +75°C Reverse Input Protection I/O Isolation 2250 VDC (Basic Insulation) Easy Chassis and Wall Mounting Three Year Factory Warranty

The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was particularly designed with industrial applications in mind. The modules have flanges for easy chassis or wall mounting. A very high efficiency allows an operating temperature up to +50°C with natural convection cooling. Further features include adjustable output voltage with constant current characteristic for battery charger applications.
Features:

  • Shielded Metal Case with Screw Terminals
  • Compact Dimensions: 98 × 52 × 34 mm
  • Ultra-Wide 4:1 Input Voltage Range
  • Very High Efficiency Up to 87%
  • Constant Current Output Characteristic for Battery Load Applications
  • Overtemperature Protection
  • Operating Temp. Range –40°C to +75°C
  • Reverse Input Protection
  • I/O Isolation 2250 VDC (Basic Insulation)
  • Easy Chassis and Wall Mounting
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 51R5022 51R7591 70062724
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A
Type DC-DC Converter DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

24-12V Power Converters - 00560900 - Littelfuse, Inc.
Specs
Type DC-DC Converter
DC Output Voltage 24.0 volts
DC Input Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
DC-DC Converters, Integrated Smart Power Stages - TDA21490 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Current 90 amps
DC Input Voltage 4.2 to 16.0 volts
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details