Ultrasonic Power Corporation Datasheets for Ultrasonic Cleaners and Cleaning Systems
Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts.
Ultrasonic Cleaners and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents | |
| Largest self-contained standard ultrasonic cleaning system on the market The ultrasonic generators are located within the console Clear unobstructed working volume Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless... | |
| The Largest Ultrasonic Brass Instrument Cleaner in the Industry This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones, sousaphones and tubas. Clarinets can be cleaning in a double boiler... | |
| Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24”W x... | |
| Our line of energy efficient generators provides the high-frequency ultrasonic force for the best precision washers in the industry. These models are perfectly designed for use with either our own... | |
| The Complete Ultrasonic Gun Cleaning System Features Most powerful system available Simultaneous Multi-frequency® circuitry- protects surface finish Exclusive Vibra-bar® transducer technology All stainless steel construction Uses water-based, environmentally friendly cleaning... | |
| This is a high performance, affordable, automated ultrasonic cleaning system designed and manufactured by UPC in Freeport, Illinois. This three station system consists of an advanced model BT60H ultrasonic wash... | |
| This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones and with some extra handling you can do sousaphones and 3/4 tubas. Clarinets can be cleaning in a double boiler... | |
| This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones, sousaphones and tubas. Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This... | |
| 40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz... | |
| Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction... |