Ultrasonic Power Corporation Datasheets for Immersion Parts Washers
Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank.
Immersion Parts Washers: Learn more
| Product Name | Notes |
|---|---|
| The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents | |
| Largest self-contained standard ultrasonic cleaning system on the market The ultrasonic generators are located within the console Clear unobstructed working volume Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless... | |
| The Largest Ultrasonic Brass Instrument Cleaner in the Industry This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones, sousaphones and tubas. Clarinets can be cleaning in a double boiler... | |
| Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24”W x... | |
| Our line of energy efficient generators provides the high-frequency ultrasonic force for the best precision washers in the industry. These models are perfectly designed for use with either our own... | |
| The Complete Ultrasonic Gun Cleaning System Features Most powerful system available Simultaneous Multi-frequency® circuitry- protects surface finish Exclusive Vibra-bar® transducer technology All stainless steel construction Uses water-based, environmentally friendly cleaning... | |
| This is a high performance, affordable, automated ultrasonic cleaning system designed and manufactured by UPC in Freeport, Illinois. This three station system consists of an advanced model BT60H ultrasonic wash... | |
| This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones and with some extra handling you can do sousaphones and 3/4 tubas. Clarinets can be cleaning in a double boiler... | |
| This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones, sousaphones and tubas. Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This... | |
| 40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz... | |
| Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction... |