Aron Alpha 200 Series
Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer.
Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.) | |
---|---|
Product Category | Industrial Adhesives |
Product Number | AA495 |
Product Name | Aron Alpha Type 202, Series 200 - General Purpose, Ethyl |
Cure / Technology | Single Component |
Chemical System | Cyanoacrylate |
Type / Form | Liquid |
Substrate Compatibility | Metal; Plastic; Rubber or Elastomer |