Aalborg Instruments Direct Reading PTFE- Rotameter T11T1-TA0A-034-10-ST

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T11T1-TA0A-034-10-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T11T1-TA0A-034-10-ST
Direct Reading PTFE- Rotameter T11T1-TA0A-034-10-ST
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number T11T1-TA0A-034-10-ST
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Process Media Type Liquid
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flow meter - SU6021 - ifm electronic gmbh
Specs
Meter Technology Ultrasonic
Approvals Underwriters Laboratory; ce, cul, ktw
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Transmitter With 19
Specs
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Thermowell Sensing  Flow Transmitters - AS-FT - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Approvals ISO9001, AS9000
Operating Temperature -40 to 160 F (-40 to 71 C)
View Details
Multifunction Airflow Meter incl. ISO Calibration Certificate - 5855293 - PCE Instruments / PCE Americas Inc.
Specs
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Pipe Diameter 3.94 inch (100 mm)
Process Media Type Gas
View Details