Clampco Products, Inc. Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
Product Name | Notes |
---|---|
Heavy-Duty Over Center Latch Stainless steel band material: 301, 302, 304 1/4 hard or 1/2 hard. UNF thread form may be supplied without prior notice. | |
Full Band Styles are recommended where greater strength is required. | |
Several latch designs are available for light-duty applications. The latches pictured at right show just some of the custom options. For example, latch designs can include metric hardware, socket head... | |
Strap Band Styles are more economical for diameters 8-10 in. [203-254 mm] and larger. | |
The Clampco quick release latch is used for ease of disassembly and is required where the ability to replace bolts is desired. Stainless steel band material: 301, 302, 304 1/4... | |
The Clampco T-bolt latch is used for permanent or semi-permanent applications and/or safety on pressurized systems. The T-bolt latch is our most economical latch. Stainless steel band material: 301, 302,... | |
The light-duty over center latch is used on applications that require frequent assembly or disassembly. No tools are required for opening and closing the clamp after initial installation. This latch... | |
The medium-duty over center latch is well suited for heavier applications and on larger diameters. No tools are required for opening and closing the clamp after initial installation. It is... | |
The saddle quick release latch is also used for ease of disassembly and where the ability to replace bolts is desired. It is not recommended for diameters larger than 10... |