Clampco Products, Inc. Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
| Product Name | Notes |
|---|---|
| Clampco Formed Sheet Metal Flanges can be used in a variety of pairings including two Formed Sheet Metal Flanges or a combination of a Formed Sheet Metal Flange and a... | |
| Clampco Machined Flanges for use with Flat Gaskets are recommended for high temperature applications, and are machined from high quality 303, 304, or 305 stainless steel. Clampco ensures that Flanges... | |
| Clampco Machined Flanges for use without Gaskets are machined from high quality 303, 304, or 305 stainless steel. Clampco ensures that Flanges and Couplings are a perfect match. | |
| Machined Flanges for use with O-Ring Gaskets Clampco Machined Flanges are recommended for low temperature and structural applications, and are machined from high quality 303, 304, or 305 stainless steel. |