HardwareSource, Inc. Non-Mortise Hinge 272182

Suppliers

Company
Product
Description
Supplier Links
Non-Mortise Hinge - 272182 - HardwareSource, Inc.
San Diego, CA, USA
Non-Mortise Hinge
272182
Non-Mortise Hinge 272182
No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens. Installs like a full mortise butt hinge however no mortising (cutting of door edge or frame edge) is required. Leaves only a 1/16" gap between door and frame. Hinge measures 3" tall by 1-1/4" wide. Fits door thicknesses from 7/8" to 1-1/4". Made from steel base material and available in 6 different finishes. Hinge pin is removable. Uses #6 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Brass Plated White Antique Brass Brushed Chrome Bright Nickel Polished Chrome
  • No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens.
  • Installs like a full mortise butt hinge however no mortising (cutting of door edge or frame edge) is required. Leaves only a 1/16" gap between door and frame.
  • Hinge measures 3" tall by 1-1/4" wide.
  • Fits door thicknesses from 7/8" to 1-1/4".
  • Made from steel base material and available in 6 different finishes.
  • Hinge pin is removable.
  • Uses #6 flat head screws. Screws are not included but are offered for purchase during checkout.

Finishes:

  • Brass Plated
  • White
  • Antique Brass
  • Brushed Chrome
  • Bright Nickel
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272182
Product Name Non-Mortise Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
 - 2834108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Flexi-Hinges (inch) - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5640 inch (14.33 mm)
Leaf Material Stainless Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details