Precision Grinding Services
Service Detail from Metal Cutting Corporation
We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are capable of 4 micro-inch gound surface finishes.
Our in-house machine shop contains multiple surface and profile grinders that allow us to serve the micro-machining market with a specialty in small batch, fast turn-around jobs. Our skilled machinists and grinders are able to produce ground profiles, forms, tapers, slots, angles, bent and pointed metal parts at the smallest limits of radii and diameters.
Specifications
Company Information
Metal Cutting Corporation's 9 centerless grinders, 4 surface grinders and 2 double disk grinders offer tremendous versatility, as well as the ability to hold diameter tolerances as tight as ±0.000025", thickness tolerances to ±0.0002".
Certifications / Standards
QS-9000; ISO 9001:2000
Capabilities
Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Surface Grinding
Length Capability
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter Capability
Less than 1"; 1"-3"
More Information
Similar Services
Product Announcements