Precision Grinding Services

Service Detail from Lee's Grinding, Inc.

Grinding Services -- View Larger Image
Grinding Services-Image

Specifications

Company Information
Lee's Grinding, Inc. speciializes in close-tolerance work on grinding intensive, small parts.
Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000
Capabilities
Centerless Grinding; ID Grinding; OD Grinding; Superabrasive Grinding
Length Capability
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter Capability
Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
Materials
 
Secondary Operations
 
Additional Services
 
Location