CNC Machining Services
Service Detail from Pride Manufacturing, Inc.

Precision Manufactured Parts
At Pride Manufacturing we take PRIDE in what we do. Whether it is one piece or 100,000 we will give your job the detailed attention you would expect from professional machinists and fabricators. With over 300 years experience within our staff you can be assured that your project will be manufactured with the utmost precision, inspected carefully and delivered to you in a timely manner.
Our clients include such industries as:
- Railroad
- Medical
- Food Industry
- Defense
- Aircraft
- Automotive
- Information Technology
- Construction
Pride Manufacturing works with a wide variety of materials including:
- Tool Steel
- Steel
- Stainless Steel
- Brass
- Copper
- Aluminum
- Exotics
- Plastics includling: Torlon, Ultem Ryton anad Vespel.
We have recently added 5 new pieces of CNC equipment enabling us to produce larger parts and diversity our offerings.
Specifications
Company Information
Pride Manufacturing serves a diverse customer and product base in the CNC machining area. Quantities from prototype to high production. Spindle speeds up to 42,000 RPM. Reverse engineering and full program dept. Electronic files normal part of their day.
Certifications / Standards
ISO 9001:2000 Compliant
CNC Machining
Drilling; Etching/Chemical Milling; Milling; Swiss Machining; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; High Speed Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Similar Services