CNC Machining Services

Service Detail from Preferred Tool and Die / Preferred Precision

Preferred Tool and Die, Inc. -- View Larger Image
Preferred Tool and Die, Inc.-Image

Specifications

Company Information
Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
Certifications / Standards
ISO 9001:2000
CNC Machining
Broaching; Drilling; Electrode EDM; Honing; Jig Boring; Milling; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 4-axis Machining; Multi-Axis CNC Milling, 9-Axis Swiss
Specialty Machining
Jigs and Fixtures; Tool & Die Manufacturing; Progressive Tools
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location