CNC Machining Services

Service Detail from Cir-Q-Tek

Cir-Q-Tek -- View Larger Image
Cir-Q-Tek-Image

Specifications

Company Information
Cir-Q-Tek represents a variety of Manufacturer’s located in Mainland China and Taiwan. Cir-Q-Tek makes doing business in the Orient as simple as dealing domestically. Our facilities are UL approved, ISO9002, ISO14000, TS16949 and 13485 certified.
CNC Machining
Deep Hole Drilling; Drilling; Electrode EDM; Etching/Chemical Milling; Honing; Jig Boring; Laser Machining; Milling; Screw Machining; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; Forging Machining; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
Less than 1"; 1"-3"; 3"- 6"; 6"-48"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
General Plastics Manufacturing Co.
Running Industry Co., Ltd