ams Sensors Germany GmbH Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4MΩ, 11,7nA to 12μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit... | |
| 4-channel resistive transimpedance amplifier, programmable in 8 levels - 25kΩ to 20MΩ, 25nA to 20μA, 6 to 300kHz, integrated compensation of input capacities, Output analog voltage values, low power consumption... | |
| 4-channel, programable current/charge converter, Resolution up to 16 bit with dynamic amplification 1-1000000, Input current 20nA...5µA, measurement time 1s...1ms, sensitivity up to 20 fA/LSB continued orsynchronous measurement, digital output via... | |
| 8-channel resistive transinpedance amplifier, every channel is addressable and programmable via I²C in 8 levels - 0,2MΩ to 25,6MΩ, 20nA to 2,56μA, 9…155kHz, Output analog voltage values via MUX, low... |