This impulse sealer combines microcomputer machine control with a highly sensitive thermocouple-based temperature control system to maintain the sealing area at the set seal temperature regardless of the surrounding work environment or increases in the unit's body temperature. Featurting ONPUL system, our original, innovative sealing system, the heating temperature is controlled by directly detecting the heater temperature using a low-profile temperature sensor that comes in contact with the heater. The initially set sealing condition will not be affected by the work environment or by extended use.
Fuji Impulse America Corp. | |
---|---|
Product Category | Packaging Machines |
Product Number | OPL-300-10 |
Product Name | Semi-Automatic Impulse Sealer |
Machine Type | Sealing |
Features | Processor |
Goods | Liquid (optional feature); Consumer |
Packaging | Bag |