All of the LOS-NT series is standard equipped with heating-temperature ONPUL controlling system. The most prominent feature of the ONPUL System is the ability to set and maintain the ideal sealing condition. ONPUL Sealer controls heating temperature by directly measuring the heater temperature using a low-profile temperature sensor that comes in contact with the heater. You can now complete the heating process at just the right temperature for melting the film regardless of the air temperature or fluctuations in the machine temperature. Seal heating temperature setting range for LOS series is from 60 to 250°C (140 to 392F), while cooling temperature setting range is between 40°C (104F) and the set heating temperature.
The selection and setting of work method and vacuum method, as well as of gas-flush method and its frequency, are all controlled at the microcomputer controller. Simply press the touch panel buttons for the settings.
This electric/air-cylinde
Fuji Impulse America Corp. | Fuji Impulse America Corp. | |
---|---|---|
Product Category | Packaging Machines | Packaging Machines |
Product Number | LOS-1200-10D | LOS-1200-10D |
Product Name | Vacuum Impulse Sealer | Extra-Length Impulse Sealer |
Machine Type | Sealing | Sealing |
Features | Processor | Processor |
Goods | Powder; Consumer | Consumer |
Packaging | Bag | Bag |