CyberTWO (VFS) systems are designed to provide precision temperature and humidity control 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make SATS products the most flexible precision air conditioning line available in the industry. CyberTWO (VFS) systems require only front service access and are easily installed side-by-side, tucked into a corner or between cabinets. The CyberTWO Series units are especially adaptable to raised floors and are available in both down-flow and up-flow air pattern configurations.
Stulz Air Technology Systems, Inc. | |
---|---|
Product Category | Air Conditioners |
Product Name | CyberTWO Perimeter Cooling System |
Type | Ductless / Split; Precision Cooling |
Application | Commercial; Data Center; Telecommunications; Co-location Centers |
Cooling Capacity | 72000 to 600000 BTU/hr (21103 to 175860 W) |
Voltage | 460VAC (optional feature); 208, 575 Volts |