tecsis LP All-Round Shackle Load Cell Model F5302

Description
Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer. Thin film sensors, produced by very modern manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability. The shackle load cells are simple to install and are available in standard shackle sizes. Features especially for the measurement of tension in ropes suitable for retrofitting integrated amplifier IP 67 thin film technology (instead of conventional bonded foil strain gauges)

Suppliers

Company
Product
Description
Supplier Links
All-Round Shackle Load Cell - Model F5302 - tecsis LP
Worthington, OH, USA
All-Round Shackle Load Cell
Model F5302
All-Round Shackle Load Cell Model F5302
Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer. Thin film sensors, produced by very modern manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability. The shackle load cells are simple to install and are available in standard shackle sizes. Features especially for the measurement of tension in ropes suitable for retrofitting integrated amplifier IP 67 thin film technology (instead of conventional bonded foil strain gauges)

Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer.

Thin film sensors, produced by very modern manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability.

The shackle load cells are simple to install and are available in standard shackle sizes.

Features

  • especially for the measurement of tension in ropes
  • suitable for retrofitting
  • integrated amplifier
  • IP 67
  • thin film technology (instead of conventional bonded foil strain gauges)
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model F5302
Product Name All-Round Shackle Load Cell
Force Rating 15000 to 30000 lbs (6803 to 13605 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MR07-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR07-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 7252081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 44.96 lbs (19.95 to 20.39 kg)
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details