Ikonix USA Datasheets for Ground Bond Testers
Ground bond testers are electrical safety test devices that perform electrical compliance tests.
Ground Bond Testers: Learn more
| Product Name | Notes |
|---|---|
| OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester... | |
| OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard... | |
| OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes... | |
| OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256... | |
| OMNIA® II Model 8257 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8257... | |
| The 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone... | |
| The 3140 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 40 Amps of Ground Bond test current. The 3140 can be used stand alone... | |
| The 3145 is a 40 Amp DC Ground Bond tester developed specifically for alternate energy and solar testing applications. It allows manufacturers to efficiently and cost-effectively meet specifications that require... | |
| The 3160 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 60 Amps of Ground Bond test current. The 3160 was designed to provide enough... | |
| The 3765 is a 5KV AC and 6KV DC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with... |