Tube Bending and Pipe Bending Services
Service Detail from Peridot Corporation

Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent needles from as small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our forte.
Specifications
Company Information
Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
Certifications / Quality Capabilities
ISO 9001; ISO 13485
Bending Capabilities
CNCBending; Coiling; Hypodermic; HeatBending; ThinWall
Additional Capabilities
Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
Raw Material Form
Tube; Pipe
More Information
Similar Services
Eagle Stainless Tube & Fabrication, Inc.