Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal radius and wall thinning requirements.
Bending
We take great pride in our years of metal bending experience which allows us the rare ability to bend tubes without excessive distortion, wrinkling or fracturing. A tube can be bent in multiple directions and angles. Our skilled craftsmen work with state-of-the-art CNC machinery, yielding uniformly smooth bends and meeting even the most precise customer specifications.
Coiling
For over 35 years Eagle Stainless has delivered some of the most intricately coiled stainless steel tubes in the industry. Coiled tubing is used in many industries where it is used as a heat exchanger or for transporting gasses or liquids. Working on diameters ranging from .032″ to 1.00″ we have the expertise and innovative techniques necessary to meet the needs of your most demanding custom tubing application.
Eagle Stainless Tube & Fabrication, Inc. | |
---|---|
Product Category | Tube Bending and Pipe Bending Services |
Product Number | Stainless Steel, Copper, Aluminum |
Product Name | Tube Bending and Coiling |
Company Information | At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar. |
Certifications / Quality Capabilities | ISO 9001; ISO 13485 |
Bending Capabilities | CNCBending; Coiling |
Additional Capabilities | Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Slotting; Swaging; In-lineWelding |
Raw Material Form | Tube |