Tube Bending and Pipe Bending Services
Service Detail from Leonhardt Manufacturing Company, Inc.

Tube Bending
Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production runs and delivering complicated bent tube products of the highest quality and standards.
With a focus on delivering highly decorative bent tubing and tubular products, an emphasis is placed on delivering precise, clean radius bends ready for polishing and/or chrome plating.
Tube Bending Capabilities
- Tubes Sizes from .25" Outside Diameter to 3" Outside Diameter
- Multi-Radius Tube Bending
- One Piece, Continuous Loop (Full Radius) Tubing Bends
- Compound Tube Bending
- Length Up to 12 Ft.
- Bend Radius from .5" To 12"
- Calendaring
- Tube Bends Include CNC Rotary or Manual Rotary Arm Mandrel Tube Bending, Compression And Ram Tube Bending, Three-Wheel Roll Bending, Double Headed Draw Bending, and Interpolation Bending
Specifications
Company Information
Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
Certifications / Quality Capabilities
ISO 9001:2008
Bending Capabilities
CNCBending; Coiling; Hydroforming; Mandrel; Ram; Roll; HeatBending; ThinWall
Additional Capabilities
Annealing; Buffing; Cut-to-Length; EndForming; EndFlattening; Machining; Painting; Plating; Slotting; Piercing; Swaging; TelescopicTube; In-lineWelding
Raw Material Form
Tube; Pipe
More Information
Similar Services
Eagle Stainless Tube & Fabrication, Inc.