Burns Engineering, Inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
1/4" Direct Immersion Sanitary RTD Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the time and...
1/4" Direct Immersion Sanitary Thermocouple Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the time and...
1/4" Spring Loaded Indirect Immersion Sanitary RTD Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the...
1/4" Spring Loaded Indirect Immersion Sanitary Thermocouple Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the...
1/8" Direct Immersion Sanitary RTD Series S sanitary sensors are highly accurate and reliable temperature sensors. Perfect for applications in pharmaceutical, biotech, chemical and food and beverage markets.
1/8" Direct Immersion Sanitary Thermocouple Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the time and...
1/8" Spring Loaded Indirect Immersion Sanitary RTD Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the...
1/8" Spring Loaded Indirect Immersion Sanitary Thermocouple Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the...
Autoclave Load Probe PRT Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An example? Measuring...
Autoclave RTD load probe Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An example? Measuring...
Autoclave RTD, Extreme Duty Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An example? Measuring...
Autoclave RTD, Heavy Duty Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An example? Measuring...
Autoclave RTD Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An example? Measuring underground pipeline...
Bearing PRT Spring Loaded Burns' Bearing Temperature Probes have been developed to monitor critical bearing temperatures in industrial rotating equipment.
Bioreactor Probe A high quality Platinum Resistance Thermometer used for monitoring and/or controlling the temperature of the contents of a disposable bioreactor bag.
Capsule Style Platinum RTD w/ Plain Sheath with one diameter for entire sheath length Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Capsule Style Platinum RTD w/ transition fitting Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Cryogenic Freezer Probe Cryogenic probes are used as temperature calibration standards for sub-zero environments. The cryogenic probe is a completely sealed assembly and is rated for use in cryogenic freezers.
Fast Response, 1/4" to 1/8", Direct Immersion Sanitary RTD Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors...
General Purpose Direct Immersion Platinum RTD Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
General Purpose Direct Immersion Thermocouple Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
General Purpose Thermocouple Capsule style w/ transition fitting Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
General Purpose Thermocouple Plain Sheath with one diameter for entire sheath length Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
General Purpose Thermocouple Plug style Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
General Purpose Variable Immersion Platinum RTD Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
General Purpose Variable Immersion Thermocouple Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
Heavy Duty, 1/2" to 1/4", Direct Immersion Sanitary RTD Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors...
Industrial Freezer Probe Cryogenic probes are used as temperature calibration standards for sub-zero environments. The cryogenic probe is a completely sealed assembly and is rated for use in cryogenic freezers.
Mini RTD 0.080" diameter Meeting the demands for “fit-anywhere”, wide temperature capability, and industry leading accuracy, the Series A Miniature RTDs ensure confidence in hard to reach and important measurement...
Mini RTD 1/4" diameter Meeting the demands for “fit-anywhere”, wide temperature capability, and industry leading accuracy, the Series A Miniature RTDs ensure confidence in hard to reach and important measurement...
Mini RTD 1/8" diameter Meeting the demands for “fit-anywhere”, wide temperature capability, and industry leading accuracy, the Series A Miniature RTDs ensure confidence in hard to reach and important measurement...
Mini RTD 3/16" diameter Meeting the demands for “fit-anywhere”, wide temperature capability, and industry leading accuracy, the Series A Miniature RTDs ensure confidence in hard to reach and important measurement...
PRT, Type 'L' Style with Copper Tip Burns' Bearing Temperature Probes have been developed to monitor critical bearing temperatures in industrial rotating equipment.
RTD, Autoclave, 100 ohm 385, Dual Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An...
Sanitary RTD with Integral Thermowell Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the time and...
Sanitary Thermocouple with Integral Thermowell Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the time and...
Sanitary, Non-Intrusive RTD Temperature Sensors The SNI Series is ideally suited for use in small diameter piping where temperature measurement is critical, but direct immersion temperature probes cannot be used.
Secondary Standard, 25.5 R0 Secondary Standard Platinum Resistance Thermometers are highly accurate temperature measurement sensors primarily used for laboratory temperature calibrations. The accuracy approaches that of an SPRT yet provides...
Secondary Standard, Industrial PRT Industrial Secondary Standard Platinum Resistance Thermometers are rugged, accurate and cost-effective temperature measurement sensors primarily used for on-site field temperature calibration.
Secondary Standard, Precision Laboratory SPRT Secondary Standard Platinum Resistance Thermometers are highly accurate temperature measurement sensors primarily used for laboratory temperature calibrations. The accuracy approaches that of an SPRT yet...
Secondary Standard; Freezer Probe; SPRT Cryogenic probes are used as temperature calibration standards for sub-zero environments. The cryogenic probe is a completely sealed assembly and is rated for use in...
SPA and SPS Sanitary Ingold Port RTD Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the...
Spring Loaded Hex Fitting Platinum RTD w/ Thermowell Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Spring Loaded Hex Fitting Platinum RTD w/o Thermowell Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Spring Loaded Platinum RTD w/ Bayonet Fitting w/ Thermowell Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Spring Loaded Platinum RTD w/ Bayonet Fitting w/o Thermowell Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Spring Loaded Platinum RTD w/ Thermowell Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Spring Loaded Platinum RTD w/o Thermowell Series 300 RTDs are rugged industrial temperature sensors built for high vibration environments.
Spring Loaded Sensor for Thermowell applications (w/o Thermowell) Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
Spring Loaded Sensor w/ Bayonett Fitting for Thermowell applications (w/ Thermowell) Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
Spring Loaded Sensor w/ Bayonett Fitting for Thermowell applications (w/o Thermowell) Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.
Spring Loaded Sensor w/ Hex Fitting for Thermowell applications (w/o Thermowell) Series 100 thermocouples are designed for high durability and built to meet the toughest operating conditions.