Cymbet Corporation Real Time Clock Backup Batteries EnerChip RTC CBC34813 with SPI bus

Suppliers

Company
Product
Description
Supplier Links
Real Time Clock Backup Batteries - EnerChip RTC CBC34813 with SPI bus - Cymbet Corporation
Elk River, MN, USA
Real Time Clock Backup Batteries
EnerChip RTC CBC34813 with SPI bus
Real Time Clock Backup Batteries EnerChip RTC CBC34813 with SPI bus
The EnerChip RTC CBC34813-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The EnerChip RTC ensures a seamless transition from main power to backup power in the event of power loss. The integrated power management circuit ensures thousands of charge-discharge cycles from the integrated EnerChip and manages battery charging, discharge cutoff, power switchover, and temperature compensation to maximize the service life of the device. The CBC34813 provides greater than 6 days of backup time in the event main power is interrupted.

The EnerChip RTC CBC34813-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The EnerChip RTC ensures a seamless transition from main power to backup power in the event of power loss. The integrated power management circuit ensures thousands of charge-discharge cycles from the integrated EnerChip and manages battery charging, discharge cutoff, power switchover, and temperature compensation to maximize the service life of the device. The CBC34813 provides greater than 6 days of backup time in the event main power is interrupted.

Supplier's Site

Technical Specifications

  Cymbet Corporation
Product Category Batteries
Product Number EnerChip RTC CBC34813 with SPI bus
Product Name Real Time Clock Backup Batteries
Standard Cylindrical Battery Sizes 5 mm x 5 mm x 1.4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Series
Specs
Primary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
Application Portable Electronic Devices
View Details
Integrated Power System and Remote Management Package - SMART BATTERY KIT - Advantech
Specs
Width / Diameter 3.98 inch (101 mm)
Depth 1.1 inch (28 mm)
Height 4.29 inch (109 mm)
View Details
 - 1445690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts
View Details
External RTC battery - 4026241L21610 - SECO
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 2.7 ampere-hr
View Details