Special dial characters, op dial stops, op lighting, economical switch
Digitran Division | |
---|---|
Product Category | Pushwheel Switches |
Product Number | 45*W-NS |
Product Name | Series 45000 Slimswitch® |
Operator Style | Thumbwheel |
Circuit Code | Octal (optional feature); Binary Coded Decimal (BCD) (optional feature) |
Size | Standard (General Purpose) |
Dimensions | 1.45"x 0.315"x 1.27 |
Terminal Type | Wire Leads |