Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 10ft
SFCable.com | |
---|---|
Product Category | Cable Assemblies |
Product Number | VG10-10A |
Product Name | 10ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable |
Application | Audio; Computer; Networking |