Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 1 ft. Color option: Off-White, Black.
SFCable.com | |
---|---|
Product Category | Cable Assemblies |
Product Number | 10U2-02103-E |
Product Name | 3ft USB 2.0 A Male to A Female Extension Cable |
Application | Computer |