Forging Services
Service Detail from Corbitt Manufacturing Company

CORBITT can provide additional services to support its primary Aluminum Casting and Machining business. These processes and services are considered to be captive and are not generally offered on a standalone basis. These services include:
| Engineering | ||
| Heat Treating | ||
| Progressive Stamping | ||
| Punching | ||
| Bending | ||
| Welding |
To provide these services, the following equipment and software is used at the Corbitt Manufacturing Company:
| AutoCAD Mechanical | ||
| MasterCAM | ||
| SolidWorks | ||
| Bliss SC2-500 500 ton Press* | ||
| Nigara HBM-175-12-14 175 ton Brake Press | ||
| Neff CNC Custom Punch Unit |
* Additional stamping capacity is available from ARI-Jackson Manufacturing, another ARI-Industrial Products Group facility
Specifications
Company Information
The Axis Facility is an ARI Facility, specializing in radial forging (GFM).
Certifications/Quality
ISO 9001:2000; AAR Certification
Material
Alloy Steel; Steel; Radial Forging GFM
Similar Services