Metal hot forging is the process of heating materials to the plastic deformation temperature point and applying pressure to deform them into the desired shape. Generally, the mechanical properties of forged parts are better than those of cast parts. Forged parts can reduce material weight and machining allowance. We are equipped with various 25-2500T presses, drop forging, closed die forging, bi-directional die forging, trim machines, and heat treatment facilities. provide precision CNC machining service. The material can be carbon steel, stainless steel, aluminum alloy, brass alloy, alloy steel, etc. most of these parts are used for automotive parts, construction machinery, railway and hydraulic cylinder parts, etc
| Running Industry Co., Ltd | |
|---|---|
| Product Category | Forging Services |
| Product Name | Forging Services |
| Company Information | Running Industry Co., Ltd. is based in Ningbo City, a major port and industrial hub on the east coast of China. We are offering customers professional “one-stop” solutions on machine parts. |
| Forging Process | Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring |
| Material | Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel |