Gaumer Process Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
Product Name | Notes |
---|---|
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as... | |
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct... | |
Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required... | |
Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing... | |
Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly... | |
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater... | |
Type GAD Radiant Heaters are suitable for drying, baking, curing, sterilizing, and many other applications requiring contact-free heating. Long wave length is suitable for most colors. |