Akro-Mils, Inc. Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear 30239SCLAR

Description
AkroBin, 10-3/4" x 8-1/4" x 7" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear - 30239SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear
30239SCLAR
Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear 30239SCLAR
AkroBin, 10-3/4" x 8-1/4" x 7" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity

AkroBin, 10-3/4" x 8-1/4" x 7" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR - 30239SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR
30239SCLAR
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR 30239SCLAR
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 in inside length, 10 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 in inside length, 10 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

Supplier's Site

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30239SCLAR 30239SCLAR
Product Name Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
 - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details