Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.
Taylor’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their plant and yard needs. Pneumatic or Cushion Tired, Short, Medium, or Long Wheelbase, Diesel, or Propane; we have a forklift model designed to suit your needs.
H&K Equipment | H&K Equipment | |
---|---|---|
Product Category | Lifts | Lifts |
Product Number | T Series | T Series |
Product Name | 36-inch (914mm) Pneumatic Tire Load Center, Taylor Machine Works | 48-inch (1,219mm) Pneumatic Tire Load Center, Taylor Machine Works |
Tires | Pneumatic Tires; Solid | Pneumatic Tires; Solid |
Capacity | 36000 to 65000 lbs (16327 to 29478 kg) | 52000 to 70000 lbs (23583 to 31746 kg) |
Width | 120 to 134 inch (3048 to 3416 mm) | 120 to 134 inch (3048 to 3416 mm) |