Fischer Connectors, Inc. Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| MINIATURE HIGH-SPEED DATA CONNECTIVITY Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice... | |
| Professional broadcasters and producers demand high performance, reliable equipment. Fischer Connectors delivers consistently, offering leading edge technology, consulting, installation, and training. Our 1051 Triax HD Pro+™ connectors link HD video... | |
| Specially designed to ensure maximum user safety and electric shock protection, the Fischer Plastic Series features fully insulated plastic connector bodies. The plug and receptacle can be color-coded to enable... | |
| The Fischer Disposable Series meets the needs of medical device manufacturers whose products are designed for disposal after a short number of uses. This push-pull circular connector is a cost... | |
| The aluminum engineered Fischer AluLite™ Series is ultralight and compact, offering an excellent strength-to-weight ratio. This push-pull circular connector smoothly fits in with your product design and offers an... | |
| The Fischer Core Series offers high performance push-pull connectors and cable assembly solutions. With 60 years of continuous improvements, our product range includes over 20,000 standard circular connectors and offers... | |
| The new Fischer Core Series Stainless Steel connectors are made of premium-grade stainless steel – the best on the market. They have been specially designed for areas where long-term, reliable... | |
| The rugged, compact, lightweight, sealed UltiMate connectivity solutions are ideally suited to withstand a variety of severe environmental, industrial and chemical conditions. They have extremely robust mechanical keying, IP68/69 sealing... |