Sentry Air Systems, Inc. Datasheets for Fume Hoods
Laboratory fume hoods are partially enclosed workspaces that are exhausted to the outside.
Fume Hoods: Learn more
| Product Name | Notes |
|---|---|
| High-efficiency ductless fume hoods utilize redundant HEPA filters to capture and remove particles produced during nonsterile hazardous drug compounding. This containment ventilated enclosure provides operator and environmental protection from particles,... | |
| Not finding what you need in a hood? Let our expert team of mechanical engineers work with you to build your dream hood! Specific applications, OSHA compliance, rules, and regulations... | |
| Optimize your workspace with the technologically advanced features of the AirHawk. Combined with a powerful airflow, advanced electronics, and a compact enclosure, the AirHawk provides optimal respiratory protection for a... | |
| Sentry Airs 18 Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding... | |
| Sentry Airs 24 Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding... | |
| Sentry Airs 30 Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding... | |
| Sentry Airs 40 Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding... | |
| Sentry Airs 50 Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding... | |
| Sentry Airs 60 Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding... | |
| Sentry Airs 70 Wide Ducted Exhaust Hood integrates high quality materials and superior design to provide compact and lightweight exterior-ducting fume hood solution. This benchtop unit features unique hinged folding... | |
| The 12 Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow... | |
| The 18 ISO-Pure Mini Portable Clean Room Hood provides a solution for applications that require a low cost, compact, and clean positive-pressure environment. This system offers up to an ISO... | |
| The 18 Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when... | |
| The 18 Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow... | |
| The 24 Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when... | |
| The 24 Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow... | |
| The 24 Wide Portable Clean Room Hood UVC offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar... | |
| The 30 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design... | |
| The 30 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety... | |
| The 30 Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when... | |
| The 30 Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow... | |
| The 30 Wide Portable Clean Room Hood UVC offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar... | |
| The 40 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design... | |
| The 40 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety... | |
| The 40 Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when... | |
| The 40 Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow... | |
| The 40 Wide Portable Clean Room Hood UVC offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar... | |
| The 50 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design... | |
| The 50 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety... | |
| The 60 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design... | |
| The 60 Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety... | |
| The 70 Wide Deluxe Ductless Fume Hood helps protect the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. The new and improved design... | |
| This 12 Wide Mini Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most... | |
| This 18 Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood while being one of the most compact... | |
| This 24 Wide Ductless Fume Hood protects the operator and environment from hazardous fumes or particulate generated from applications performed within the hood. Its small structure makes it an ideal... | |
| This 30 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment... | |
| This 30 Wide Stainless Steel Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator... | |
| This 40 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment... | |
| This 40 Wide Stainless Steel Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator... | |
| This 50 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment... | |
| This 50 Wide Stainless Steel Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator... | |
| This 60 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment... | |
| This 70 Wide Dual Ductless Fume Hood combines powerful air flow of two air cleaners with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood... | |
| This 70 Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment... | |
| Walk-in Hoods provides an economical way for to allow the operator to isolate an area for particulate and fume extraction which proves useful for working with oversized workpieces or utilizing... |