This precision ground 1600 Series™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground on all surfaces for superior performance with extra attention given to the ball grooves. Careful heat treatment provides a uniform and exact degree of hardness for maximum life. A nylon ball retainer, or separator, is used to increase the range of allowable speeds by reducing ball-to-ball contact friction.
RBC Bearings | |
---|---|
Product Category | Ball Bearings |
Product Number | Series 1600 |
Product Name | Precision Ground Radial Bearing |
Primary Bearing Category | Radial Ball Bearing |
Application | Automotive |
Material / Plating | Corrosion Resistant |
Rolling Element | Steel |
Seals / Shields | None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal |