KNF Neuberger, Inc. Datasheets for Mechanical Vacuum Pumps and Systems
Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| Chemically resistant diaphragm vacuum pump featuring PTFE heads, PTFE-coated diaphragms and FFPM valves. An integrated self-drying system prevents the accumulation of condensates within the pump heads. Ideal for applications with... | |
| Chemically resistant, compact and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a gas ballast, PTFE/TFM heads, PTFE-coated diaphragms... | |
| Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM... | |
| Chemically resistant, oil-free diaphragm vacuum pump featuring PTFE heads, PTFE-coated diaphragms and FFPM valves. An integrated self-drying system prevents the accumulation of condensates within the pump heads. Ideal for applications... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features a PTFE head, PTFE-coated diaphragm and FFPM valves. | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features a PTFE head, PTFE-coated diaphragms and FFPM valves. | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. Highlights Flow Rate (max.): 11.5 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. Highlights Flow Rate (max.): 5.5 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. An integrated vacuum gauge and regulator... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FPM valves. Highlights Flow Rate (max.): 13 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FPM valves. An integrated vacuum gauge and regulator... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PTFE head, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 20 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves Highlights Flow Rate (max.): 30 l/min Ultimate... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 16 l/min Ultimate... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 30 l/min Ultimate... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. An integrated vacuum gauge and regulator provides... | |
| Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate and two separator flasks on suction and pressure side. Based on the high level of vapor and condensate... | |
| Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side and high performance condenser on pressure side. Based on the high level of vapor... | |
| Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side, high performance condenser on pressure side and vacuum controller. Ideal for rotary evaporation and... | |
| Compact, portable adaptive vacuum system with chemically-resistant diaphragm pump, separator, condensor, and vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important. Highlights Flow... | |
| Complete vacuum system with chemically-resistant diaphragm pump, inlet separator, condensor, and two-point vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important Highlights Flow... | |
| Fully automatic and chemically-resistant , multi-user vacuum system. Suitable for multiple users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and allows the... | |
| Fully automatic and chemically-resistant , multi-user vacuum system. Suitable for up to 10 users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and... | |
| Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and... |