Edwards CDX1000 represents the next generation of dry pump technology. The CDX1000 is a double ended mechanism for the chemical process, pharmaceutical and petrochemical industries. This innovative technology leverages Edwards latest manufacturing and design philosophies. The CDX1000 is suited to larger processes where repeatability and reliability are key. Technologies and manufacturing techniques have been carefully selected to produce a robust, high performance machine that is simple to operate and maintain.
Edwards Vacuum | |
---|---|
Product Category | Vacuum Pumps and Vacuum Generators |
Product Number | CDX1000 |
Product Name | Dry Chemical Vacuum Pump |
Vacuum Pump Type | Mechanical |
Configuration | Individual Vacuum Pump |
Application | Industrial; Chemical |
Pumping Speed | 529 CFM (900 m³/hr) |
Ultimate Vacuum | 0.0040 torr (29.9 in Hg vac) |