The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure even heating. The insulation system features an arch (on all but the smallest model), 3" of firebrick with 2" of mineral wool back-up, and a plug door. The arch brick is 4-1/2" thick. All firebrick sections have interlocking heat-locks to prevent heat leakage. All EL kilns are listed with MET to UL499 Standards.
L&L Kiln Mfg. Inc. | |
---|---|
Product Category | Laboratory Ovens |
Product Number | EL3048 |
Product Name | Easy-Load Front Loading Kiln |
External | Front Loading |
Features | Shelves, Racks or Carts (optional feature) |
Heat Source | Electric / Resistance |
Controller Type | Programmable |