Vision Research Datasheets for High Speed Cameras
High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find their most meaningful use in scientific and industrial settings.
High Speed Cameras: Learn more
| Product Name | Notes |
|---|---|
| Phantom Miro 110 Cameras Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles 1,600 fps at 1280... | |
| The Phantom® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput 1280 x 800 maximum resolution Max speed at reduced resolution of 128 x 8 is... | |
| The Phantom® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput 1280 x 800 resolution Max speed at reduced resolution of 128 x 8 is 680,000... | |
| The Phantom® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO... | |
| The Phantom® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO... | |
| The Phantom® v2512 provides a widescreen CMOS sensor and delivers a speed of over 25,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO... | |
| The Phantom®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution 28 micron pixel size,... | |
| Ultra-slow motion for live sports and events Frame rates for up to 90X ultra-slow motion supporting 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching... | |
| 1,800 fps at 1280 x 1024 12 bit 1.3 Megapixel CMOS sensor ISO: Color 640T; 640D Hi-G: 170G – Shock, 24 Grms – Vibration Small: Miro C210 - 73 mm... | |
| 1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps Throughput 1.6 Gpx/s Minimum exposure: 1μs ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D Phantom RCU compatible for... | |
| 4 megapixel image 3 gigapixel/second throughput 10-800 frames-per-second (fps) at full resolution 1 μs minimum exposure CineMag compatible Range ready The Phantom v341 digital high-speed video camera provides a 4... | |
| Academy Award® winning technology 4K resolution at up to 1,000 fps Also supports standard, sync sound frame rates Low noise, high dynamic range Full-featured on-camera control interface Multi-Channel 3G HG-SDI... | |
| Custom-designed 1280 x 800 CMOS sensor Extreme Dynamic Range (EDR): two exposures per frame Internal Mechanical Shutter mechanism for hands-free / remote CSRs Memory Segmentation: up to 63 segments Non-volatile,... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in M & LAB styles Up to 2560 x 1600 resolution 1.6 Gpx/s throughput on the 140 3.2 Gpx/s throughput on... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in M, R and LC Styles 1,380 fps at 1920 x 1200 >2,200 fps at 1152 x 1152 square resolution 3.2... | |
| ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available only in the LAB body style 1,850 fps at 1280 x 1280 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter... | |
| ISO Color 2,000D* 2,000T* ISO Mono 6,400D* 16,000T Available in M, R, LC & LAB styles 3,200 fps at 1280 x 800 3.2 Gpx/s throughput 1 µs minimum exposure, global... |