Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves with a digital display. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to virtually eliminate the dead-band of the control circuit, resulting in superior system resolution. Ideal for very sensitive applications such leak testing at low pressures and dispensing applications.
Proportion-Air, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | DQPV1 |
Product Name | Electro Pneumatic Control Valve |
Valve Type | Control Valve |
Primary Material | Aluminum |
Media | Gas; Air; Compressed Air |
Valve Size | 0.12 inch (3.17 mm) |