NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
NResearch | |
---|---|
Product Category | Industrial Valves |
Product Number | 648T021 |
Product Name | 2-Way NC Isolation Valves-Open |
Valve Type | Diaphragm; Solenoid |
Primary Material | PTFE |
Valve Size | 0.12 inch (3.17 mm) |
Maximum Pressure | 30.00 psi (21.11 m H2O) |