• All NPT connections are in the valve body to allow
in-line piping
• No Minimum Operating Pressure Differential required
• Broadest range of applications
• Mountable in any position
ASCO | |
---|---|
Product Category | Industrial Valves |
Product Number | 8320A170 |
Product Name | General Service Solenoid Valves |
Valve Type | Control Valve; Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 410.00 psi (289 m H2O) |