• Diaphragm poppet valves suitable for controlling
air, inert gas, and liquids
• Internal piloting controls large orifices to provide
high flows
• Can be used to pilot large actuators to provide quick
closing of large control valves
• Resilient seating for tight shutoff
• Mountable in any position
ASCO | |
---|---|
Product Category | Industrial Valves |
Product Number | 8316G024 |
Product Name | Air and Water Solenoid Valves |
Valve Type | Control Valve; Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Air |
Valve Size | 0.50 inch (12.70 mm) |
Maximum Pressure | 250.00 psi (176 m H2O) |